Chemical Engineering Design: Principles, Practice and Economics of Plant and Process Design

NOTES

Explanatory notes at lower temperature may be taken to apply also at higher temperatures unless otherwise shown

  1. Not anhydrous

  2. Depending on the acid

  3. 35%

  4. Fair resistance

  5. Not HF fumes

  6. up to 40%

  7. Saturated solution

  8. Pineapple and grapefruit juices 20 C

  9. Photographic cmulsions up to 20 C

  10. 10%

  11. Anhydrous

  12. Not Mg

  13. Depending on concentration

  14. Discoloration and/or swelling and softening

  15. Up to 25%

  16. Not chloride/not if chloride ions present

  17. Not fluorinaled silicone rubbers

  18. Up to 60%

  19. up to 50%

  20. Not acrated solutions

  21. Fluorinatcd silicone rubbers only

  22. ND for Mg

  23. 5%

  24. Pure only

  25. Up To 30%

  26. If no iron salts or free chlorine

  27. May crack under stressed conditions

  28. 45%

  29. 55%

  30. Depending upon composition

  31. Chloride

  32. 20%

  33. Depending on alcohol

  34. Dala for sodium

  35. Fresh

  36. Over 85%

  37. Some attack at high temperature

  38. Neutral

  39. Attacked by fluoride ions

  40. Sulphate and nitrate

  41. Softening point

  42. In strong solutions only when inhibited

  43. Depending on water conditions

  44. Dilute

  45. Up to 15%

  46. Not methyl

  47. Drawn wire

  48. Some altack. but protective coating forms

  49. Using anodic passivation techniques

  50. Some attack/absorption/slow erosion

  51. Not sulphate

  52. 70%

  53. In absence of dissolved O 2 and CO 2

  54. 75%

  55. 80%

  56. May cause stress cracking

  57. pitting possible in stagnant solutions

  58. In presence of H 2SO 4

  59. Not ethyl

  60. May discolour liquid

  61. The material can cause decomposition

  62. Depending on type

  63. 95%

  64. Slight plating will occur

  65. Not recommended under certain conditions of temperature, etc.

  66. 65%

  67. Aerated solution

  68. Estimated effect

  69. Up to 90%

  70. Not oxidising conditions

  71. Not lower members of series

  72. Not high alumina cement concrete

  73. Not ammonium

  74. Not chlorsilanes

  75. Data for...
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
Category: Ion Exchange Resins
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.