Real-Time Systems Development

Chapter 13: UML for Real-time Systems

13.1 Chapter overview

UML is a graphical language available to describe systems by expressing their constructs and relationships. This includes both static and dynamic relationships. For real-time systems, the availability of statecharts and sequence diagrams fulfils the requirement to describe run-time dynamics which are an important part of real-time systems development. Object-oriented Design (OOD) is the normal methodology that UML supports.

TMThe UML cube icon is a worldwide trademark of the Object Management Group, Inc.

13.2 A Unified Modelling Language

Any design method must support the move from the often slim set of functional requirements provided by a customer, to the burgeoning complexity of a computer-based system. As a graphical language, UML can help to record information and relationships which emerge during the analysis and design stages of the software lifecycle. It is a visual language, not a design method, and so supports the activities of analyst programmers, over a spectrum of methods, but especially in the area of Object-oriented Design (OOD). The supporters of UML advocate its accepted uniformity and flexibility to adopt new extensions covering other design methods should they emerge in the future.

UML diagrams
  • Use-case diagram

  • Object collaboration diagram

  • Class diagram

  • Sequence diagram

  • Statechart (FSM)

  • Implementation diagram

  • Activity diagram

Listed above are the seven principal, interrelated diagrams offered by UML.

13.3 Use-cases

Use-case diagrams are drawn up during the preliminary analysis phase of a project to record the interactions of the proposed system with people and other external systems. They also explicitly lay out the...
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
Category: Integrated Development Environment (IDE)
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.