Syngress Force: Emerging Threat Analysis: From Mischief to Malicious

Part I: VoIP

In This Part:

Chapter 1: Threats to VoIP Communications Systems
Chapter 2: Validate Existing Security Infrastructure for VoIP
Chapter 3: Recommendations for VoIP Security
Chapter 4: Skype Security

By Thomas Porter

Introduction

Converging voice and data on the same wire, regardless of the protocols used, ups the ante for network security engineers and managers. One consequence of this convergence is that in the event of a major network attack, the organization s entire telecommunications infrastructure can be at risk. Securing the whole VoIP infrastructure requires planning, analysis, and detailed knowledge about the specifics of the implementation you choose to use.

Table 1.1 describes the general levels that can be attacked in a VoIP infrastructure.

Table 1.1: VoIP Vulnerabilities

Vulnerability

Description

IP infrastructure

Vulnerabilities on related non-VoIP systems can lead to compromise of VoIP infrastructure.

Underlying operating system

VoIP devices inherit the same vulnerabilities as the operating system or firmware they run on. Operating systems are Windows and Linux.

Configuration

In their default configuration most VoIP devices ship with a surfeit of open services. The default services running on the open ports may be vulnerable to DoS attacks, buffer overflows, or authentication bypass.

Application level

Immature technologies can be attacked to disrupt or manipulate service. Legacy applications (DNS, for example) have known problems.

Denial-of-Service or VoIP Service Disruption

Denial-of-service (DoS) attacks can affect any IP-based network service. The impact of a DoS attack can range from mild service degradation to complete loss of...
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
Category: VoIP Software
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.