Thermal Power Plant Simulation and Control

Part 1: Modelling and Simulation

Chapter List

Chapter 2: Modelling of Power Plants

A. Leva and C. Maffezzoni

2.1 Introduction

Modelling power plant processes may be approached from different points of view, depending on the purpose for which the model is intended. Here, we shall restrict the presentation to the case (most interesting for engineering) where the model is built to allow system simulation over a rather wide range of operation (non-linear model) and is based on first principles and design data. This specification naturally leads to a model structuring approach based on the representation of plant components and of their interconnections, with evidence given to variables and parameters corresponding to well-defined measurements or physical entities. Possible experimental data are, generally, not used for system identification but for model validation, which may also include some model tuning. The models here are referred to as dynamic, that is, they are able to predict transient responses, even for large process variations. Since power plant dynamics operate on a range of time scales, it is advisable to focus on the use of a dynamic model over a defined horizon. For simulation models representing an entire power plant or a large subsystem, it is quite common to seek model accuracy over an intermediate time-scale, i.e. in the range of a few tenths up to a few thousands of a second. This will be the implicit assumption in the description of the basic models. Finally, we shall limit the scope of this chapter to power plants based on the firing...
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
Category: Research and Commercial Greenhouses
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.