Joe Celko's Data and Databases: Concepts in Practice

5.8 Multiple Table Access Structures

5.8 Multiple Table Access Structures
Declarative referential integrity (DRI) in SQL-92 gives vendors the opportunity to add structures that in effect ?prejoin? the tables involved in a foreign key relationship. This might be easier to see with a small example. Let?s create two tables and note where they physically store their rows:
CREATE TABLE Foo
(fookey INTEGER NOT NULL PRIMARY KEY,
description CHAR(25) NOT NULL);
INSERT INTO Foo
VALUES (1, 'This is one'), ? goes to address 101
(2, 'This is two'); ? goes to address 102
CREATE TABLE Bar
(barkey CHAR(2) NOT NULL PRIMARY KEY,
foo_stuff INTEGER NOT NULL
REFERENCES Foo(fookey),
. . . );
INSERT INTO Bar
VALUES _('a1', 1), ? goes to address 4001
('a2', 1), ? goes to address 4007
('b1', 2), ? goes to address 4011
('b2', 2); ? goes to address 4003
In this case, Foo is the referenced table and bar is the referencing table. Those words are easy to confuse when you just hear them, so I stressed the relationship.
The table Foo needs a primary index to enforce the uniqueness of its primary key, fookey. Likewise, the table Bar needs a primary index to enforce the uniqueness of its primary key, barkey.
However, I can also construct something like this, with pointers to the rows in both tables:
value
referenced row address
referencing row address
1
101
4001
1
101
4007
2
102
4003
2
102
4011
The join between Foo and Bar is already done!
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
Category: Optical Tables
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.