Hypersonic and High-Temperature Gas Dynamics, Second Edition

Part 3: High-Temperature Gas Dynamics

Chapter List

Chapter 9: High-Temperature Gas Dynamics Some Introductory Considerations
Chapter 10: Some Aspects of the Thermodynamics of Chemically Reacting Gases (Classical Physical Chemistry)
Chapter 11: Elements of Statistical Thermodynamics
Chapter 12: Elements of Kinetic Theory
Chapter 13: Chemical and Vibrational Nonequilibrium
Chapter 14: Inviscid High-Temperature Equilibrium Flows
Chapter 15: Inviscid High-Temperature Nonequilibrium Flows
Chapter 16: Kinetic Theory Revisited Transport Properties in High-Temperature Gases
Chapter 17: Viscous High-Temperature Flows
Chapter 18: Introduction to Radiative Gas Dynamics

Part Overview

In Part 3, we discuss high-temperature effects in fluid flows. This is intimately related to hypersonic flow because any high-velocity flow will have regions where the temperature is high, and therefore physical chemical processes can be strong enough to influence and even dominate the flow characteristics. In relation to our earlier discussions, recall that in Part 1 we examined the question: what happens to the fluid dynamics of an inviscid flow when the Mach number is made very large? In Part 2 we addressed the next logical question: what happens in a high-Mach-number flow when the transport, phenomena of viscosity and thermal conduction are included? Now, in Part 3, we consider the next logical question: what happens in a high-Mach-number flow when high temperatures are present? In this regard we will consider both inviscid and viscous high-temperature flows. However, the material in Part 3 goes beyond applications to just hypersonic flow: it is pertinent to any flow problem where high temperatures, hence physical-chemical processes, are important. Some examples are combustion phenomena, high-energy lasers, laser-matter interaction,...
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
Category: Scrubbers
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.