Wavelet Image and Video Compression

Part III: Special Topics in Still Image Coding

Chapter List

Chapter 13: Fractal Image Coding as Cross-Scale Wavelet Coefficient Prediction
Chapter 14: Region of Interest Compression In Subband Coding
Chapter 15: Wavelet-Based Embedded Multispectral Image Compression
Chapter 16: The FBI Fingerprint Image Compression Specification
Chapter 17: Embedded Image Coding Using Wavelet Difference Reduction
Chapter 18: Block Transforms in Progressive Image Coding
Geoffrey M. Davis

1 Introduction

Fractal image compression techniques, introduced by Barnsley and Jacquin [3], are the product of the study of iterated function systems (IFS) [2]. These techniques involve an approach to compression quite different from standard transform coder-based methods. Transform coders model images in a very simple fashion, namely, as vectors drawn from a wide-sense stationary random process. They store images as quantized transform coefficients. Fractal block coders, as described by Jacquin, assume that "image redundancy can be efficiently exploited through self-transformability on a blockwise basis" [16]. They store images as contraction maps of which the images are approximate fixed points. Images are decoded via iterative application of these maps.

In this chapter we examine the connection between the fractal block coders as introduced by Jacquin [16] and transform coders. We show that fractal coding is a form of wavelet subtree quantization. The basis used by the Jacquin-style block coders is the Haar basis. Our wavelet based analysis framework leads to improved understanding of the behavior of fractal schemes. We describe a simple generalization of fractal block coders that yields a substantial improvement in performance, giving results comparable to the...
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
Category: Image Processors
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.