Handbook of Nonwoven Filter Media

Nomenclature

English Alphabet Symbols

a

The long axis of a prolate ellipsoid, m, b is the short radius, m.

a

The radius of the fiber in cylinder or cell models, m

A



  1. Filter area, m 2

  2. Tensile test - the area under the load-elongation curve, J.

  3. ASHRAE arrestance, ASHRAE 52-1, %


a/b

The length/diameter ratio of a prolate ellipsoid, dimensionless

b

Diameter of a prolate ellipsoid at its center or thickest part, m

b

The radius of the outer cylinder in cylinder or cell models, m

B

Langmuir correction factor for determining the resistance of fibers

transverse to the flow from the resistance of fibers parallel to the flow,

dimensionless

B

Bechold correction factor or capillarity constant for tortuosity in

the bubble point test. It has the value of 0.715 in ASTM F316,

dimensionless BL Breaking length, m

c

The mass concentration of fiber per unit volume of medium, kg/m 3

cp

Particle concentration of an air stream approaching a filter element,

particles/m 3

C



  1. A constant in the solution to the biharmonic equation

  2. Brunauer, Emmet, Teller (BET) Equation - a constant relating the adsorption energy of a gas to a solid substrate as compared to the liquefaction energy of the gas, dimensionless


C d

The drag coefficient, dimensionless

Cd ?

Drag coefficient of a cylinder moving in a tank - White's equation, dimensionless

C' D

Payet correction to single fiber efficiency models, dimensionless

C D and

Correction terms applied by Rubow to...
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
Category: Ball Lenses
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.