High Temperature Coatings

6.2: COATING PROCESSES

6.2 COATING PROCESSES

A large number of coating processes are available to provide surface protection. The selection of the processes depends on the component design and the application. For example, coatings required for protection against hot corrosion may not be optimum for oxidation protection. Figure 6.1 lists some of the processes with typical coating thickness achieved.


Figure 6.1: Some common coating processes
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
Category: Coating Services
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.