High-Performance Data Network Design: Design Techniques and Tools

Appendix B: Mathematical Review

Much of the research literature available to the network designer may often appear impenetrable; since the language used to express ideas involves advanced mathematical notation. Although this book is not heavily numerical, it is assumed that the reader has a basic grasp of mathematics, as the use of mathematical conventions in some areas of network design is unavoidable. In this appendix we will briefly review a selection of the more common techniques applicable to data communications design theory.

B.1 Operators

  • +

    Add

    Multiply

    -

    Subtract

    Divide

    =

    Equals

    ?

    Note equal to

    ?

    or ? Approximately equal to

    <

    Less than

    >

    Greater than

    ?

    Less than or equal to

    ?

    Greater or equal to

    ?

    Raised to the power of

    ?

    The square root of

    ?

    Tends to or approaches

B.2 Numbers

Real numbers are numbers that can take a positive, negative, or zero value. For example:

  • -400, -20, -11.75, -3, 0, +1, +3.76, +1000

Integers are whole numbers, positive or negative, that have no fractional parts. For example:

  • -400, -20, -11, -3, 0, +1, +3, +1000

Rational Numbers are fractional numbers and may be positive or negative. Rational numbers include fractions that are less than one, those that are greater than one (so-called improper fractions). Formally stated rational numbers have the form a/b, where a and b are integers, b cannot be zero, and there are no common factors (i.e., 4/6 should be reduced to 2/3). Note that b
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
Category: Spherical Lenses
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.