Nanostructured Materials: Selected Synthesis Methods, Properties and Applications

List of Tables

Hydrothermal Synthesis of Nanomaterials

Table 1: Examples of nanocrystalline powders produced by Rapid Thermal Decomposition of Precursors in Solutions (RTDS).

Ehda in Particle Production Application of Electrospray in Nanoparticle Production

Table 1: Scaling law parameters as function of the dimensionless flow rate.

Dynamic Compaction of Nano-Stuctured Ceramics

Table 1: Comparison of explosive and magnetic pulse compaction [8]
Table 2: Li-doped BPO 4 compacted with different techniques.

Metal-Polymer Nanocomposites Formation and Properties near the Percolation Threshold

Table 1: Properties of composites
Table 2: Parameters of synthesized Al(Al 2O 3)/PPX nanocomposites

X-Ray Diffraction from Nanostructured Materials

Table 1: Relation between number of atoms, dispersion and average diameter for nanocrystals of close packed structure. (The diameters are calculated for the case of palladium nanocrystals).
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
Category: Nanomaterials
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.