Properties of Cement and Cementing Materials

Concrete and RCC

Concrete is a building material obtained from a mixture of cement, sand, and gravel or ballast of crushed stone. Water is added in a suitable proportion to get a proper consistency. It sets to a hard solid mass, which is compact, rigid, strong, and durable. Concrete is named after its binding materials and can be categorized into:

  • Lime concrete: Lime is the binding material.

  • Cement concrete: Cement is the binding material

In general, the mixtures in concrete are 1 part of cement, 3 parts of sand, and 5 parts of gravel. This concrete is not water tight. To make the concrete water proof, the proportion is changed to 1 part cement, I part sand, and 2 parts of gravel. To obtain waterproof concrete, the proportion of cement in the concrete is increased.

Concrete can be used to build foundations, floors, walls of buildings, and roads. It is also used to build roofs, piers for bridges, dams, canal rocks, and waterproof structures.

Curing of Concrete

Curing is the process of carrying out the hydration reaction of the cement until the desired properties are fully developed, by maintaining suitable moisture content and temperature in concrete. Within 2-3 days, concrete develops good strength and hardness due to the hydration reaction. During this hydration process, a large amount of heat is released. To reduce the temperature and slow down the hydration reaction, cold water is circulated through the pipes. Otherwise, the cement might develop cracks.

RCC

RCC is the modified form...
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
Category: Cement, Concrete, and Mortar
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.