Real-Time Shader Programming

PIXEL SHADER MATH PRECISION DIRECTX 9 CLASS HARDWARE

One of the most significant though subtle changes that was introduced in DirectX 9 pixel shaders is higher precision registers. The pixel shader 2.0 temporary registers and constants must have a minimum of 16-bit signed floating point. This allows for much more complicated and subtle shaders and reduces the chances of banding due to loss of precision. Some hardware implementations will support a full 32-bit IEEE float precision. Input texture coordinate registers are a minimum of 24-bit signed floating point numbers. The input color registers are unchanged from the DirectX 8 shader implementation and are still limited precision numbers in the [0,1] range.
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
Category: Math Calculation Software
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.