Secure Systems Development with UML

Chapter 8: Formal Systems Development with UML

We use UML Machines and UML Machine Systems to give a formal semantics for a simplified part of UML to enable advanced tool support for UMLsec. It allows one to use subsystems in a specific way to group together several kinds of diagrams, giving a formal semantics of a simplified version of UML subsystems and their interactions. Objects, or system components, can communicate by exchanging messages with parameters, which can be used in the subsequent execution. The behavior of actions and activities can be modeled explicitly. Since our semantics builds on UML Machine Systems, it allows us to make use of the treatment of security-critical systems in Chap. 7 to evaluate UML specifications for security aspects. We give consistency conditions for different diagrams in a UML specification. We define notions of refinement and behavioral equivalence, and investigate structural properties, such as substitutivity. Finally we consider rely-guarantee properties for UML specifications and their structural properties.

The proofs for the statements in this chapter are given in Appendix C.

8.1 Formal Semantics for a Fragment of UML

The semantics of UML is given only in prose form [UML03], leaving room for ambiguities. This is a problem especially when providing tool support or trying to establish behavioral properties of UML specifications. To reason about system behavior in a precise way, however, we need a precise semantics for the behavioral model elements of UML.

There has been a considerable amount of work to generally provide a formal semantics for UML, see Sect. 8.3...
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
Category: Integrated Development Environment (IDE)
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.