Variable Structure Systems: From Principles to Implementation

Index

A

ABS see anti-lock brake system
AC (Alternating Current)
utility grid voltage 272
voltage sources 269
AC-DC power conversion
control design 275 6
control objectives 274
ideal sliding dynamics 274
actuator dynamics, influence of 146 51
ADALINE (adaptive learning in analogue adaptive linear elements) 249
structure 254
Adaptive Filtering Adaptive Identification 47
adaptive learning in analogue adaptive linear elements see ADALINE
algorithms
for controller design 113
Field Programmable Gate Arrays (FPGA) 289, 291
Gao 111
semiglobal stabilisation of linear uncertain system, generalisation of control 389 90
twisting 148
Zero Average Dynamics (ZAD) 280
Alternating Current see AC
analogue-to-digital converter (ADC) 288
anti-lock brake system (ABS) control 319
using sliding mode optimisation 328 31
automotive alternators 319
estimator for 320 1

B

Bartoszewics, control algorithm proposed 111
Bellman lemma 394, 396
bidirectional boost active rectifier converter 273
Block Controllable form
with disturbances 27 31
proposition 29 see also Non-Linear Block Controllable form
boost and buck-boost converter topologies 266
boundary layer 8
Brownian motion 82
buck converter 284
topology 266

C

Cauchy-Bounyakowski inequality 71, 89
chaos control 219 20
discretisation in SMC 220 9
in fourth-order double-rotor map, simulation study example 239 41
time-delayed, with SMC 229 36
strategies of 234
chatter smoothing phenomenon 180
chattering 13
problem 14 15
removal 138
one-sliding mode 134
suppression in systems with observers 15
in two-sliding mode systems with actuators, frequency domain analysis of 148 51
combustion engines AFR (air-fuel ratio) 319
continuous-time (CT) variable structure control systems (CVSCS) 99
chatter-free approach 103
design 100
control
for discrete-time systems (review of early works)...
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
Category: DC-DC Converter Chips
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.