Web Application Vulnerabilities: Detect, Exploit, Prevent

FTP Security

Another part of Internet-based security that should be considered is FTP-based traffic. FTP is an application layer protocol within the TCP/IP protocol suite that allows transfer of data primarily via ports 20 and 21 and then rolls over past port 1023 to take available ports for needed communication. This being said, FTP is no different from Telnet where credentials and data are sent in cleartext so that, if captured via a passive attack such as sniffing, the information could be exploited to provide unauthorized access. Although FTP is an extremely popular protocol to use for transferring data, the fact that it transmits the authentication information in a cleartext format also makes it extremely insecure. This section explores FTP s weaknesses and looks at a FTP-based hack in progress with a sniffer.

Active and Passive FTP

When FTP is used, it may run in one of two modes: active or passive. Whether active or passive FTP is used depends on the client. It is initiated by a client, and then acted upon by the FTP server. An FTP server listens and responds through port 21 (the command port), and transmits data through port 20 (the data port). During the TCP handshake, unless a client requests to use a specific port, the machine s IP stack will temporarily designate a port that it will use during the session, which is called an ephemeral port. This is a port that has a number greater than 1023, and is used to...
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
Category: Time Servers
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.