Basics of Aerothermodynamics

7.4: Problems

7.4 Problems

Problem 7.1 The flow past a flat plate has a unit Reynolds number Re u ? = 10 6 m ?1. Assume incompressible flow and determine on the plate at x = 1.0 m for a) laminar and b) turbulent flow the boundary-layer thicknesses ?, ? 1, ? 2, the shape factors H 12, and for turbulent flow in addition S us, and ? sc.

Solution: a) ? = 0.005 m, ? 1 = 0.00172 m, ? 2 = 0.00066 m, H 12 = 2.591. b) ? = 0.0233 m, ? 1 = 0.00292 m, ? 2 = 0.00271 m, H 12 = 1.286, ? ? s = 0.000116 m, ? sc = 0.000535 m.

Problem 7.2 The flow past a flat plate is that of Problem 7.1. Assume incompressible flow and determine on the plate, but now at x = 10.0 m for a) laminar and b) turbulent flow the boundary-layer thicknesses ?, ? 1, ? 2 the shape factors H 12, and for turbulent flow in addition ? us, and ? sc.

Problem 7.3 Compare and discuss the results from Problem 7.1 and 7.2 in view of Table 7.3. Program the equations for the thicknesses and plot them as functions of x in the interval 0.0
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
Category: Flow Conditioners
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.