A Behavioral Approach to Asset Pricing

Part III: Developing Behavioral Asset Pricing Models

Chapter List

Chapter 8: A Simple Asset Pricing Model with Heterogeneous Beliefs
Chapter 9: Heterogeneous Beliefs and Inefficient Markets
Chapter 10: A Simple Market Model of Prices and Trading Volume
Chapter 11: Efficiency and Entropy Long-Run Dynamics

This chapter extends the asset pricing model of Chapter 4 in order to include heterogeneous beliefs. The simplest such model features two agents with different beliefs, trading over time in a market for two securities, a risk-free security and a risky security, which can be viewed as the market portfolio. As in Chapter 4, the formal analysis focuses on underlying state prices. The state price model is first developed in this Chapter, and then extended to develop the two-securities model in Chapter 10.

8.1 A Simple Model with Two Investors

Consider a financial market with two investors. Time is discrete, with a set of dates indexed t = 0 through T. At date 0 an aggregate amount ? 0 is available for consumption by the two investors. At each subsequent date, the aggregate amount available will unfold through a binomial process, growing by either u > 1 or d < 1. Therefore, at date 1, the aggregate amount available will be either ? 1 = u ? 0 or ? 1 = d ? 0. Denote the sequence of up and down moves between dates 1 and t by the symbol x t. A sin Chapter 4, x t is a date event pair.
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
Category: Billing Software
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.