Sendmail: Theory and Practice, Second Edition

It's the Internet. More resources than you'll ever need can be found out there. Some of them are even correct.
Internet RFCs are the publication vehicle for all Internet standards (all Internet standards are RFCs, but not all RFCs are Internet standards). Of the RFCs that exist at the time of this writing, we recommend that you at a minimum read 2821, 2822, 974, 1034, 1035, 1123, 1311, and, for extra credit, 976 and 1137. The easiest way to acquire RFCs is via http://www.rfc-editor.org/.
Crocker, Dave. Standard for the Format of ARPA Internet Messages. RFC 822.
Partridge, Craig. Mail Routing and the Domain Name System. BBN Laboratories, Inc. January, 1986. RFC974.
Klensin, J. Simple Mail Transfer Protocol. AT&T Laboratories April 2001. RFC2821.
Myers, J. SMTP Service Extensions for Authentication. Netscape Communications. March 1999. RFC2821. Obsoletes: 821, 974, 1869. Updates: 1123.
Lindberg, G. Anti-Spam Recommendations for SMTP MTAs. Chalmers University of Technology. February 1999. RFC 2505.
Hoffman, P. SMTP Service Extension for Secure SMTP over TLS. Internet Mail Consortium. January 1999. RFC 2487.
Moore, K. SMTP Service Extension for Delivery Status Notifications. University of Tennessee. January 1996. RFC 1891.
Postel, J.B.; Reynolds, J.K. Domain Requirements. Marina del Rey, CA: University of Southern California, Information Sciences Inst.; 1984 October; RFC 920. 14 p.
Harrenstien, K.; Stahl, M.K.; Feinler, E.J. DoD Internet Host Table Specification. Menlo Park, CA: SRI International, DDN Network Information Center; 1985 October; RFC 952. 6 p.
Harrenstien, K.; Stahl, M.K.;