Advances In Data Mining and Modeling

Part II: Data Modeling

Chapter List

Chapter 8: A Divide-and-Conquer Fast Implementation of Radial Basis Function Networks with Application to Time Series Forecasting
Chapter 9: Learning Sunspot Series Dynamics by Recurrent Neural Networks
Chapter 10: Independent Component Analysis The One-Bit-Matching Conjecture and a Simplified LPM-ICA Algorithm
Chapter 11: An Higher-Order Markov Chain Model for Prediction of Categorical Data Sequences
Chapter 12: An Application of the Mixture Autoregressive Model A Case Study of Modelling Yearly Sunspot Data
Chapter 13: Bond Risk and Return in the SSE
Chapter 14: Mining Loyal Customers A Practical Use of the Repeat Buying Theory
Rong-Bo Hunag,
Department of Mathematics Zhong Shan University Guangzhou, PRC
E-mail: hrongbo@163.net
Yiu-Ming Cheung Lap-Tak Law,
Department of Computer Science Hong Kong Baptist University Hong Kong, PRC
E-mail: ymc@comp.hkbu.edu.hk ltlaw@comp.hkbu.edu.hk

From the dual structural radial basis function network (DSRBF) (Cheung and Xu 2001), this paper presents a new divide-and-conquer learning approach to radial basis function networks (DCRBF). The DCRBF network is a hybrid system consisting of several sub-RBF networks, each of which takes a sub-input space as its input. Since this system divides a high-dimensional modeling problem into serveral low-dimensional ones, it can considerably reduce the structural complexity of a RBF network, whereby the net's learning is much faster. We have experimentally shown its outstanding learning performance on forecasting two real time series as well as synthetic data in comparison with a conventional RBF one.

1 Introduction

Radial basis function (RBF) networks are one of the most popular models in neural network, In the literature, RBF nets have been...
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
Category: Network Equipment
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.