Assessing Food Safety of Polymer Packaging

| A | half the thickness of the liquid (volume per unit area) in case of finite volume of liquid |
| a | length of the edge of a cube, considered as a model for the volume/area ratio |
| ? | ratio of the volumes of the liquid and of the sheet, per unit area, in Equation (4.14) |
| ? n | positive roots of the Equation (4.22). Table is given in the Appendix |
| C x,t, C L,t | concentration of diffusing substance at position x, on the side at position L, at time t, respectively |
| C in, C ?, C eq | concentration of diffusing substance, initially, and after infinite time, respectively, and at equilibrium with that in the surrounding, liquid or gas |
| CGS | Centimetre, gram, second system of physical units |
| D | diffusivity (coefficient of diffusion) expressed in: cm 2/s, square length/unit time |
| F x,t | flux of matter at position x and time t (mass per unit area and per unit time) |
| h | coefficient of convection expressed in cm/s |
| K | partition factor shown in Equation (4.15), dimensionless number |
| L | half the thickness of the sheet (of thickness 2L); thickness of the package |
| M t, M ? | amount of matter transferred by diffusion after time t, infinite time, respectively |
| n | integer |
| PET | polyethylene terephthalate |
| PVC | polyvinyl chloride |
| q n | non-zero positive roots of Equation (4.13) |
| S | area of the sheet in contact with the liquid |
| x, t | coordinate along which the diffusion occurs, and time, respectively |
| D t/L 2 | dimensionless number, expressing time |
| h L/D | dimensionless... |