Conformational Proteomics of Macromolecular Architecture: Approaching the Structure of Large Molecular Assemblies and their Mechanisms of Action

Part II: Approaching Large Assemblies In Membranes

Chapter List

Chapter 5: Strategy to Obtain High Resolution Structure of Membrane Proteins by X-Ray Crystallography
Chapter 6: On the Possibility of Determining Structures of Membrane Proteins in Two-Dimensional Crystals Using X-Ray Free Electron Lasers
Chapter 7: Functional Details on Membrane Proteins Observed Through an Electron Beam
Hiroshi Aoyama,
RIKEN, Harima Institute, Kouto. Mikazuki-cho, Sayo-gun, Hyogo, 679-5148, Japan.
Eiki Yamashita,
Institute for Protein Research, Osaka University, 3-2, Yamada-oka, Suita, Osaka, 565-0871, Japan.
Keisuke Sakurai,
Institute for Protein Research, Osaka University, 3-2, Yamada-oka, Suita, Osaka, 565-0871, Japan.
Tomitake Tsukihara,
Institute for Protein Research, Osaka University, 3-2, Yamada-oka, Suita, Osaka, 565-0871, Japan.

Corresponding author. Email address: tsuki@protein.osaka-u.ac.ip

The membrane proteins, which have key roles in various biological processes such as photosynthesis, respiration, ion pump, and so on, are estimated for 25 30% of all the species of proteins. The membrane proteins whose tertiary structures are known are, however, less than one % of those of water-soluble proteins. It is because both purification and crystallization of membrane proteins are more difficult than other proteins. The procedures of purification and crystallization were summarized for the membrane proteins whose structures were determined by X-ray method. Each membrane protein has suitable detergents for respective purification and crystallization. There are two types of crystals of membrane proteins diffracting at high resolution. In the type II crystal hydrophilic surfaces of molecules contribute mainly to inter-molecular interactions, while in the type I crystals transmembrane surfaces with hydrophobic nature contact with each other. The quality of membrane protein crystals can...
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
Category: Chromatography Membranes
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.