Dynamic Fracture Mechanics

Chapter 9: Dynamic Fracture of Nanocomposite Materials

Arun Shukla Simon Ostrach Professor and Chair,
Dynamic Photomechanics Laboratory, Department of Mechanical Engineering, University of Rhode Island
Kingston,, RI 02881. shuklaa@esr.uri.edu
Victor Evora Mechanical Engineer,
Naval Undersea Warfare Center Division,
Newport,, RI 02841
Nitesh Jain Sr. Research Engineer,
Corporate Research, The Goodyear Tire & Rubber Company,
Akron,, OH 44305

The fabrication of nanocomposites using various techniques is presented. In particular, the coupling of ultrasonics with an in-situ polymerization technique to produce nanocomposite with excellent particle dispersion, as verified by transmission electron microscopy (TEM), is discussed in detail. Dynamic fracture toughness testing is carried out on three-point bend polyester/Ti0 2 nanocomposite specimens using a modified split-Hopkinson pressure bar, and results are compared to those of the matrix material. An increase in dynamic fracture toughness relative to quasi-static fracture toughness is observed. Scanning electron microscopy (SEM) of fracture surfaces is carried out to identify toughening mechanisms. A relationship between dynamic stress intensity factor, K I, and crack tip velocity, a, is established. Dynamic photoelasticity coupled with high speed photography has been used to obtain crack tip velocities and dynamic stress fields around the propagating cracks. Single-edge notch tension and modified compact tension specimens were used to obtain a broad range of crack velocities. Fractographic analysis was carried out to understand fracture processes. Results showed that crack arrest toughness in the nanocomposites was 60% greater than in the matrix material. Crack propagation velocities prior to incipient branching in the nanocomposites were found to be 50% greater than those in...
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
Category: Mechanical Testing Services
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.