Medical Imaging Systems Technology: Modalities, Volume 2

General Principles

1. Modeling of Excitable Tissue

1.1. Ionic Currents

The sources that we ultimately seek to image arise from various ionic currents that control the activity of the cells within the excitable tissues. These ionic currents result from the transfer of ions through the cell membrane between the intra-cellular and extra-cellular fluid.

In general the cell-membrane will be permeable only to certain ions in certain directions. Typically the intra-cellular concentration for an ion will be different from the extra-cellular concentration for the ion. The concentrations of common ions in the different cell spaces for different tissues is given in Tables 1 and 2.

Table 1: Intra- and Extra-cellular ion concentrations and equilibrium potentials for mammalian skeletal muscle.

Intra-cellular concentration (mM)

Extra-cellular concentration (mM)

Equilibrium potential (mV)

Na +

12

145

K +

155

4

Ca 2+

<10 -7

1.5

Cl -

4.2

123

The different concentrations set up an electro-chemical potential across the cell membrane. This potential is given by the Nernst equation

(1)

where R is the gas constant, T the absolute temperature, Z the valency of the ion involved and F is Faraday's constant. At 37 C is approximately 26 mV so a 10 fold change in ion concentration corresponds to approximately a 60 mV change in potential.

Now from Ohm's law the ionic current through a membrane for say, potassium, will be given by


Table 2: Intra- and Extra-cellular ion concentrations and equilibrium potentials for mammalian cardiac muscle.

Intra-cellular concentration...
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
Category: Ion Specific Electrode Meters
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.