Molecular to Global Photosynthesis

| Symbol | Preferred Unit | Description |
|---|---|---|
| a | absorptance (absorptivity) | |
| A | electron acceptor | |
| c i | mol dm ?3 | molar concentration of species i |
| D | electron donor | |
| D i | cm 2 s ?1 | diffusion coefficient of species i |
| E ox,RD | V vs. ref. | electrode potential for the reaction Ox + ne ? ? Rd vs. reference electrode |
| E | V vs. ref. | standard electrode potential (based on activities) |
| E m | V vs. ref. | midpoint electrode potential |
| G | eV molecule ?1 or kJ mole ?1 | Gibbs free energy |
| H | eV molecule ?1 or kJ mole ?1 | enthalpy |
| j s ? | photons m ?2s ?1 | spectral photon flux with respect to wavelength |
| q | C | unsigned charge on electron (1.602 10 ?19 C) |
| p | atm or Pa | pressure |
| T | K | absolute temperature |
| T | transmittance (transmissivity) | |
| U | eV molecul ?1 or kJ mol ?1 | internal energy |
| U g | eV molecul ?1 or kJ mol ?1 | bandgap or threshold energy for reaction |
| V | m 3 | volume |
| V | V | voltage |
| ? | cm ?1 or m ?1 | optical absorption coefficient |
| ? ? | cm ?1 or m ?1 | optical absorption coefficient at wavelength ? |
| ? op | optical dielectric constant | |
| ? s | static dielectric constant | |
| ? PS | photosynthetic energy-storage efficiency | |
| ? | nm | wavelength |
| ? | eV molecule ?1 | reorganisation energy (of an electron-transfer reaction) |