AutoCAD 2005: One Step at a Time, Part I

Appendix A: Drawing Scales

Scale

Scale

Dimensions of Drawing when final plot size is:

( = 1 )

Factor

8 x11

11 x17

17 x22

22 x34"

24 x36

1/16

192

136 x176

176 x272

272 x352

352 x544

384 x576

3/32

128

90 8x117 4

117 4x181 4

181 4x234 8

234 8x362 8

256 x384

1/8

96

68 x88

88 x136

136 x176

176 x272

192 x288

3/16

64

45 4x58 8

58 8x90 8

90 8x117 4

117 4x181 4

128 x192

48

34 x44

44 x68

68 x88

88 x136

96 x144

3/8

32

22 8x29 4

29 4x45 4

45 4x58 8

58 8x90 8

64 x96

24

17 x22

22 x34

34 x44

44 x68

48 x72

16

11 4x14 8

14 8x22 8

22 8x29 4

29 4x45 4

32 x48

1

12

8 x6 11

11 x17

17 x22

22 x34

24 x36

1

8

5 8x7 4

7 4x11 4

11 4x14 8

14 8x22 8

16 x24

3

4

34 x44

3 8x5 8

8 x6 11

7 4x11 4

8 x12

(1 =)

10

120

85 x110

110 x170

170 x220

220 x340

240 x360

20

240

170 x220

220 x340

340 x440

440 x680

480 x720

25

300

212 6x275

275 x425

425 x550

550 x850

600 x900

30

360

255 x330

330 x510

510 x660

660 x1020

720 x1080

40

480

340 x440

440 x680

680 x880

880 x1360

960 x1440

50

600

425 x550

550 x850

850 x1100

1100 x1700

1200 x1800

60

720

510 x660

660 x1020

1020'x1320'

1320'x2040'

1440 x2160

80

960

680 x880

880 x1360

1360'x1760'

1760'x2720'

1920 x2880

100

1200

850 x1100

1100 x1700

1700 x2200

2200 x3400

2400 x3600

200

2400

1700 x2200

2200 x3400

3400 x4400

4400 x6800

4800 x7200
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
Category: V-ribbed Pulleys
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.