Beyond BIOS: Implementing the Unified Extensible Firmware Interface with Intel's Framework

Appendix B: Status Codes

Most EFI interfaces return an EFI_STATUS code. Table B.1 lists the status code ranges. Tables B.2, B.3, and B.4 list these codes for success, errors, and warnings, respectively. Error codes also have their highest bit set, so all error codes have negative values. The range of status codes that have the highest bit set and the next to highest bit clear are reserved for use by EFI. The range of status codes that have both the highest bit set and the next to highest bit set are reserved for use by OEMs. Success and warning codes have their highest bit clear, so all success and warning codes have positive values. The range of status codes that have both the highest bit clear and the next to highest bit clear are reserved for use by EFI. The range of status code that have the highest bit clear and the next to highest bit set are reserved for use by OEMs.

Table B.1: EFI_STATUS Code Ranges

IA-32 Range

Intel Itanium Architecture Range

Description

0x00000000- 0x3fffffff

0x0000000000000000- 0x3fffffffffffffff

Success and warning codes reserved for use by EFI. See Tables B.2 and B.4 for valid values in this range.

0x40000000- 0x7fffffff

0x4000000000000000- 0x7fffffffffffffff

Success and warning codes reserved for use by OEMs.

0x80000000- 0xbfffffff

0x8000000000000000- 0xbfffffffffffffff

Error codes reserved for use by EFI. See Table B.3 for valid values for this range.

0xc0000000- 0xffffffff

0xc000000000000000- 0xffffffffffffffff

Error codes reserved for use by OEMs.

Table B.2: EFI_STATUS Success Codes (High Bit Clear)

Mnemonic

Value

Description
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
Category: Aviation Transponders
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.