Computational Intelligence for Missing Data Imputation, Estimation, and Management: Knowledge Optimization Techniques

Chapter X: Optimization Methods for Estimation of Missing Data

Abstract

This chapter presents various optimization methods to optimize the missing data error equation, which is made out of the autoassociative neural networks with missing values as design variables. The four optimization techniques that are used are: genetic algorithm, particle swarm optimization, hill climbing and simulated annealing. These optimization methods are tested on two datasets, namely, the beer taster dataset and the fault identification dataset. The results that are obtained are then compared. For these datasets, the results indicate that genetic algorithm approach produced the highest accuracy when compared to simulated annealing and particle swarm optimization. However, the results of these four optimization methods are the same order of magnitude while hill climbing produces the lowest accuracy.
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
Category: Oil in Water Monitors
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.