Construction Building Envelope and Interior Finishes Databook

1.2.1: High Early Cement

1.2.1 High Early Cement

High early cement does exactly what its name implies: it provides higher compressive strength at an earlier age. Although Type III or Type IIIA cement can produce high early strength, ther are other ways to achieve the same end result:

  • Add more cement to the mixture [600 lb (272 kg) to 1000 lb (454 kg)];

  • Lower the water content (0.2 to 0.45) by weight;

  • Raise the curing temperature after consultation with the design engineer;

  • Introduce an admixture into the design mix;

  • Introduce microsilica, also known as silica fume, to the design mix;

  • Cure the cast-in-place concrete by autoclaving (steam curing);

  • Provide insulation around the formed, cast-in-place concrete to retain heat of hydration.
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
Category: Cement, Concrete, and Mortar
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.