High-Resolution Methods for Incompressible and Low-Speed Flows

Chapter 15: Centered High-Resolution Methods

Numerical schemes which do not involve the sign of the characteristic speeds in the discretization of the spatial derivatives can be classified as centered schemes. In contrast to the first-order upwind discretization, centered schemes make use of points from the left and the right of the center of the stencil (Fig. 15.1). Examples of centered schemes include the Lax-Friedrichs [322], Lax-Wendroff [321], Toro's first order centered scheme (FORCE) [544], and variants of second and third-order nonoscillatory schemes for hyperbolic conservation laws by Tadmor and collaborators [281, 279, 343, 357, 396].


Fig. 15.1: Stencil for centered discretization based on (a) the cell centers and (b) grid vertices

15.1 Lax-Friedrichs Scheme

We consider the one-dimensional, linear advection equation U t + ? U x = 0. Using centered discretization in space and first-order explicit discretization in time, we obtain


Performing von Neumann stability analysis using the solution U i n = E ne ?ki?x, where E n is the amplitude, k is the wave number [1], and ? = is the unit complex number, we obtain


The stability requirement is E n ? 1. However,


thus the discretization (15.1) is unconditionally unstable.

The Lax-Friedrichs scheme [322] aims to rectify the above problem by replacing U i n by ( U i ? 1 n + U i +1 n)/2. The linear advection equation is written as


Equation (15.3) can also be written


The last...
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
Category: Stencil Machines
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.