Manual of Gear Design: Helical and Spiral Gears, Volume III

Chased Worm and Helical Gear

AT TIMES, A WORM OR HELICAL GEAR WITH A SMALL NUMBER OF TEETH AND HIGH HELIX ANGLE IS REQUIRED TO MESH WITH ANOTHER HELICAL GEAR ON NON-PARALLEL AND NON-INTERSECTING AXES, AND GEAR GENERATING FACILITIES ARE NOT AVAILABLE TO CUT THE DRIVING MEMBER WITH THE HIGH HELIX ANGLE. IN SUCH CASES,THE PROPORTIONS OF THE GEARS WOULD BE CALCULATED AS A PAIR OF SPIRAL GEARS IN THE USUAL MANNER. THE DRIVING MEMBER WITH THE HIGH HELIX ANGLE MAY BE ROUGHED OUT BY ORDINARY THREAD-CUTTING METHODS. THE FORM WOULD THEN BE CORRECTED BY CHASING THE THREADS IN A LATHE WITH A STRAIGHT-SIDED TOOL SET TO THE LEAD ANGLE AT THE BASE RADIUS AND SET-OFF CENTER AN AMOUNT EQUAL TO THE BASE RADIUS OF THE DRIVER. THE DATA FOR FINISH CHASING SUCH A GEAR ARE DETERMINED AS FOLLOWS:

WHEN,

  • ? n = NORMAL PRESSURE ANGLE AT R 1

  • R 1 = PITCH RADIUS OF DRIVER, INCHES

  • R b1 = BASE RADIUS AN DRIVER AND OFF-CENTER DISTANCE OF TOOL, INCHES

  • ? 1 = HELIX ANGLE AT R 1

  • ? 1 = LEAD ANGLE AT R 1

  • ? b1 = LEAD ANGLE AT R b1 AND SETTING ANGLE OF TOOL

  • L 1 = LEAD OF DRIVER, INCHES

THEN,

  • ? 1 = 90 - ? 1

  • COS ? b1 = COS ? n COS ? 1


EXAMPLE:

N 1 = 4

Nt = 40

? 1 = 80

?
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
Category: Worms and Worm Gears
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.