Mastering AutoCAD 2006 and AutoCAD LT 2006

List of Tables

Chapter 3: Setting Up and Using Autocad's Drafting Tools

Table 3.1: Measurement Systems Available in AutoCAD
Table 3.2: Work Area in Drawing Units (Inches) by Scale and Plotted Sheet Size from 8 " x 11"to 18" x 24
Table 3.3: Work Area in Drawing Units (Inches) by Scale and Plotted Sheet Size from 22 x 34" to 36" x 48"
Table 3.4: Scale Conversion Factors
Table 3.5: Work Area in Metric Units (Centimeters) by Scale and Plotted Sheet Size. Multiply Work Area Sizes by 10 for Millimeter Equivalents.

Chapter 4: Organizing Objects with Blocks and Groups

Table 4.1: AutoCAD Support for Drag-and-Drop

Chapter 5: Keeping Track of Layers, Blocks, and Files

Table 5.1: Create These Layers and Set Their Colors as Indicated

Chapter 10: Adding Text to Drawings

Table 10.1: ?"-High Text Converted to Size for Various Drawing Scales

Chapter 13: Using Attributes

Table 13.1: Attributes for the Door Type Symbol
Table 13.2: Attribute Values for the Typical Studio Entry Door

Chapter 15: Advanced Editing and Organizing

Table 15.1: The QuickCalc Tools
Table 15.2: The Geometry Calculator's Osnap Modes
Table 15.3: Functions in QuickCalc and the Format for Their Use
Table 15.4: The Geometry Calculator's Functions

Chapter 19: Getting and Exchanging Data from Drawings

Table 19.1: A Partial List of AutoCAD Font Filenames and Their Corresponding PostScript Fonts

Chapter 21: Using Advanced 3D Features

Table 21.1: Effects of Objects on the Orientation of a UCS

Chapter 25: Exploring AutoLISP

Table 25.1: Math Functions Available in AutoLISP
Table 25.2: Functions...
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
Category: Color Meters and Appearance Instruments
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.