Mobile Wireless Communications

Chapter 11: Access and Scheduling Techniques in Cellular Systems

Overview

We have noted throughout this book, in discussing cellular systems, that the radio channel used for communication between mobile stations and a base station limits the communication possible. In particular, whether using TDMA or CDMA as the underlying multiple access technique, only a limited number of users may be accommodated in a given frequency band. Users must thus be given permission to transmit, using a given frequency and a specified number of time slots or codes, as the case may be. To obtain permission to transmit, a user must first access the base station indicating a desire to use the system. The availability, in turn, of only a limited number of access channels, whether a specified set of frequencies and time slots, or frequencies and codes, may result in interfering access attempts or collisions by users attempting access at the same time. Most commonly, as seen in our discussion of second- and third-generation cellular systems in Chapters 8 and 10, respectively, random access strategies based primarily on the slotted-Aloha technique are used to provide the necessary access, including mechanisms for resolving collisions. In the case of a circuit-switched voice call, once the desired access is made, the user receiving a dedicated time slot or code at a given frequency, as the case may be, this system resource is normally held for the length of the call. The case of packet-switched data in the third-generation systems described in Chapter 10 presents more complex issues.

We noted in that chapter that...
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
Category: Telephones and Cellular Phones
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.