Nano/Microscale Heat Transfer

Appendix B: Mathematical Background

B.1 SOME USEFUL FORMULAE

B.1.1 Series and Integrals

Binary equation:


Geometric series:


Using the Taylor expansion, we can write



Integrate . This integral may be evaluated by a transformation from Cartesian coordinates to polar coordinates:

Therefore,


It can be seen that It should be noticed that but


Furthermore,


Another type of important integral equation is the following:


where


Here, ?( n) is the Riemann zeta function defined as


The values of ?( n) are given in the following table for several n values:

n

1

2

3

4

5

6

7

8

?( n)

?

1.202

1.037

1.008

Examples are , and

B.1.2 The Error Function

The error function is defined as


The complementary error function is erfc( x) = 1 erfc( x). The error function can only be evaluated numerically. As shown in the following table, erf( x) changes with x almost linearly for x < 0.5 but approaches to unity rapidly as x increases.

x

0

0.01

0.1

0.2

0.5

1

2

3

?

erf( x)

0

0.0113

0.1125

0.2227

0.5205

0.8427

0.9953

0.99998

1

B.1.3 Stirling's Formula

Stirling's formula is an approximation of the logarithm of a factorial for large numbers. Note that


More complicated analysis results in the same approximation for large x. Stirling's formula is then


The relative error of this approximation is 13.8% for x = 10 and less than 1% for
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
Category: Color Meters and Appearance Instruments
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.