Quantitative and Empirical Analysis of Nonlinear Dynamic Macromodels

Part IV: Monetary Policy and Inflation Targeting

Chapter List

Chapter 14: Keynesian Dynamics without the LM Curve Implications of Underlying Open Market Operations
Chapter 15: Nonlinear Phillips Curves, Endogenous NAIRU and Monetary Policy
Chapter 16: Inflation Targeting Policy in a Dynamic Keynesian Model with Debt Accumulation A Japanese Perspective
Reiner Franke

The paper relates to the burgeoning literature that combines an interest-rate reaction function of the central bank with an IS equation and a Phillips curve relationship. It takes up the deterministic prototype model advocated by J.B. Taylor and D. Romer and, under the assumption of open market operations, makes the implied dynamics of bonds and high-powered money explicit. As a minor extension, consumption, via disposable income, is supposed to depend on the interest payments on bonds. The resulting dynamic system is possibly totally unstable, that is, no coefficients in the Taylor rule are able to achieve local stability. A numerical investigation demonstrates that stability as well as instability can be brought about by fairly reasonable parameter values. On the other hand, full convergence and divergence are both extremely slow. This implies that, practically, there is a whole continuum of stable equilibria, such that the bond dynamics can be said to exhibit near-hysteresis.

Keywords: Taylor rule, government budget restraint, bond dynamics, local stability, hysteresis

JEL classifications: E12, E32, E52

1 Introduction

The traditional IS-LM model and its various dynamic extensions have been designed to understand macroeconomic fluctuations. Regarding monetary policy (MP), this framework is based on the supposition that the central bank targets the money supply. In recent...
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
Category: Coated Abrasives
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.