Sensor Review—Sensor Fusion + New Materials, Volume 22, Number 4, 2002

New Products

Three Hundred and Sixty Degree Readout Electronic Level Digital Protractor With RS232 Output

Keyword Level detection

An electronic level reading 360 (90 4) is EC-compatible, for plumb and level or anywhere in between, right round the circle, is self-contained in black plastics case with ground aluminium top and bottom (see Plate 1).


Plate 1: Model PRO-3600 digital protractor

Alternate zero-reference, reading hold, simple calibration not needing any special fixtures, display remaining upright at any angle are just some of a number of features, unique in combination with the following characteristic properties.

0.05 accuracy CW & CCW at level 10 and 0.10 CW & CCW at plumb 10 with a repeatability of 3min are salient features. Between 10 and 80 accuracy is maintained at 0.2 and repeatability remains, at 3min of arc.

The serial port for the RS232 output has an extra pin so that an external 9v power input can be used in place of the standard 9v battery. The signal output transmits serial data (9,600 baud, one stop bit, no parity) comprising a total SPC (RS-2320) output capability.

For difficult-to-reach locations there are models with a magnetic base so as to facilitate adherence to ferrous surfaces, pipes, shafts etc.

Contact: Jennifer Candy or Henry Schuster, EuroSensor, 20-24 Kirby Street, London EC1N 8RW, UK. Tel: (0)20 7405 6060; Fax: (0)20 7405 2040; E-mail: info@eurosensor.com; Web site: www.eurosensor.com

High Speed Self-Contained Reader for Part Identification has Ethernet Connectivity

Keywords Auto ID, Machine vision

In-Sight ID Reader is...
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
Category: Liquid Level Floats
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.