Synthetic Fuels Handbook: Properties, Process, and Performance

Appendix D: Comparison of the Properties of Solid Fuels from Different Sources

( Source: http://users.tkk.fi/~rzevenho/BR_ch2.pdf.)


Figure D.1: Proximate analysis of solid fuels.

( Source: http://users.tkk.fi/~rzevenho/BR_ch2.pdf.)


Figure D.2: Proximate analysis of wood and coal types.
Table D.1: Proximate Analysis and Ultimate Analysis of Solid Fuels (Dry, Ash-Free)

Fuel type

Wood

Peat

Lignite

Bituminous coal

Refuse-derived fuel

Proximate analysis (wt %)

  • Volatile matter

81

65

55

40

85

  • Fixed carbon

19

35

45

60

15

Ultimate analysis (wt %)

  • Hydrogen

6

6

5

5

7

  • Carbon

50

55

68

78

52

  • Sulfur

0.1

0.4

1

2

0.3

  • Nitrogen

0.1

1

1

2

0.6

  • Oxygen

44

38

25

13

40

  • Higher heating value (Btu/lb)

8700

9500

10,000

14,000

9,700

Source: http://users.tkk.fi/~rzevenho/BR_ch2.pdf.

( Source: http://users.tkk.fi/~rzevenho/BR_ch2.pdf.)


Figure D.3: Proximate analysis of fossil and renewable fuels.
Table D.2: Heat Content of Biomass Materials

Switchgrass/(Btu/lb)

7,341

Bagasse/(Btu/lb)

6,065

Rice hulls/(Btu/lb)

6,575

Poultry litter/(Btu/lb)

6,187

Solid wood waste/(Btu/lb)

6,000 8,000

Source: Wright, L., R. Boundy, R. Perlack, S. Davis, and B. Saulsbury: Biomass Energy Data Book, Office of Planning, Budget and Analysis, Energy Efficiency and Renewable Energy, United States Department of Energy, Contract No. DE-AC05-00OR22725, Oak Ridge National Laboratory, Oak Ridge, Tenn., 2006, p. 136.

Table D.3: Moisture, Ash, Heat Content, and Chemical Composition of Selected Biomass Fuels

Fuel type

Clean wood

Verge grass

Organic domestic waste

Demolition wood

Sludge

Moisture content/(%) of wet fuel

50

60

54

20

20

Ash content/(%) of dry fuel

1.3

8.4

18.9

0.9

37.5

LHV (as received)/(MJ/kg)

7.7

5.4

6.4

13.9

8.8

HHV (as received)/(MJ/kg)

9.6

7.4

8.3

15.4
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
Category: Boilers (industrial)
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.