Systems and Control

In this section we apply the Lyapunov theory to evaluate the quadratic indices
subject to
where Q = C T C such that the pair ( A, C) is observable, and the matrix A is asymptotically stable. We can reformulate the above problem as follows. Evaluate the quadratic performance indices
subject to
where the pair ( A, C) is observable, and the matrix A is asymptotically stable.
To evaluate
we note that
where P and Q = C T C satisfy the Lyapunov matrix equation, A T P + PA = ? Q. Hence,
Integrating both sides of (4.10) with respect to t yields

because, by assumption, A is asymptotically stable and therefore lim t ?? x( t) = 0 for all x(0). Furthermore, P = P T > 0, and thus J 0 > 0 for all x(0) ? 0.
Repeating the above arguments leads to a similar expression for J 1. First observe that

where P satisfies the Lyapunov matrix equation, A T P + PA = ? Q. Hence,

Because P = P T > 0, we can solve
for P 1 = P T 1 > 0. The above equation can also be represented as
Substituting (4.13) into (4.12) yields

Using similar arguments, we can evaluate J r, r