Uninterruptible Power Supplies and Standby Power Systems

Chapter 4: Harmonic Distortion of the Supply

Acknowledgment

This text originates from Chap. 10 of a book titled Uninterruptible Power Supplies published in 1992 by Peter Peregrinus Ltd. on behalf of the Institution of Electrical Engineers of London. It has been modified in parts but much of the material is unchanged and is published here with the permission of the Institution of Electrical Engineers.

Nonlinear Loads and Current Distortion

Introduction

A nonlinear load may be defined as a load which, having a sinusoidal voltage applied to it, passes a nonsinusoidal current. Many everyday loads are nonlinear but the nonlinearity is often unimportant; an unloaded transformer is nonlinear owing to magnetic saturation. Significant nonlinear loads associated with UPS equipment include rectifiers and switched mode power supplies.

Any regular nonsinusoidal waveform may be regarded as a compound wave made up from a fundamental component and harmonic components; the composition of such waveforms may be established mathematically by applying Fourier s analysis. Even harmonic currents and voltages indicate a lack of symmetry between positive and negative half cycles.

The phase sequence of three-phase harmonics is in accordance with the following pattern:

Harmonic number

1

2

3

4

5

6

7

8

9

10

11

12

Phase sequence

+

?

0

+

+

0

+

?

0

+

+

0

The concept of harmonic phase sequence may not be familiar to readers and Table 4.1 may offer an explanation.

Table 4.1: Explanation of Harmonic Phase Sequence
Phase A B C
Phase displacement, degrees Sequence

Fundamental

0

120

240
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
Category: Harmonic Distortion Meters
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.