Wavelets And their Applications

| | Fourier translation of function f: | |
| F | Fourier transform | |
| F | Inverse Fourier transform | |
| | Space integrable function on | |
| | Space of square integrable functions over | |
| (, ) | Scalar product in space | |
| L 2 | Norm in space | |
| | Space of square-summable sequences indexed by | |
| | Set of continuous functions over | |
| | Set of n times continuously differentiable functions over | |
| | Set of rapidly decreasing indefinitely differentiable functions over | |
| | Dual space of | |
| C n k | Binomial coefficients for 0 ? k ? n | |
| V | Closure of set V (the smaller closed subspace containing V) | |
| V ? W | Direct sum of spaces V and W; set of elements of the form v + w with v ? V and w ? W | |
| V ? W | Spaces V and W are orthogonal | |
| z | Complex conjugate number of | |
| ? | White noise | |
| ? | Dirac distribution (at point 0) | |
| V j | Space of approximations at level j | |
| W j | Space of details at level j | |
| A j or A j | Approximation at level j (reconstructed in V 0) | |
| D j or D j | Detail at level; (reconstructed in V 0) | |
| ? | Wavelet associated with a multiresolution analysis (discrete analysis) or satisfying the admissibility condition (continuous analysis) | |
| ? a,b |