A
Adaptive differential pulse-coded modulation (ADPCM), 498
AD1CHS register, 255, 267
AD1CON1 register, 252, 253
AD1CON3 register, 252, 254
ADPCM; see Adaptive differential pulse-coded modulation (ADPCM)
Alphanumeric modules, 220
Analog-to-digital conversion, 253-254
demo for, 255-257
Analog-to-digital converter (ADC), 249
basic conversion routine, 254
block diagram of ten-bit high-speed, 250-251
control registers, 251-253
creating mini library, 257-258
and game program, 258-261
initADC(), 252-253
and potentiometer, 251-252
sampling timing in, 254-255
and temperature sensing, 261-266
voltage input in, 253
Analog waveforms, 492-497
algorithm for, 494
and Boethian notation, 495
spreadsheet program for, 495-496
Animate mode, 31-35
delay loop for, 33-34
Timer1 for, 31-33
ANSI C standard, integers in, 62
Arithmetic expressions; see Logic expression
Arithmetic libraries
floating point, 69-70
integers; see Integers
measuring performance of; see StopWatch tool
Arrays, 49-50
initialization for message, 50-51
ASCII characters, 220
arrays, 116
visual displaying of, 387-390
visual printing of, 392-394
ASCII Setup dialog box, 206
Asynchronous serial application, classes of, 198
Asynchronous serial communication interface; see Universal asynchronous serial communication interface (UART)
AudioCfg file format, 503