Specification Guides

Specification Guides explain a range of products and services across the industrial world.
Not looking for Specification Guides? See Product and Service Suppliers
Blowout Preventers

Blowout preventers (BOPs) are specialized valve assemblies that prevent uncontrolled flow of formation fluid during well drilling operations. Several assemblies are typically stacked to create a fail-safe mechanism.

Catwalk Machines (CWM)

Catwalk machines (CWM) are pipe handling systems that are used to transport tubular goods and ancillary equipment to and from the drill floor.

Draw-works

Draw-works are primarily used to hoist and lower the drilling line on a rotary drilling rig.

Iron Roughnecks

Iron roughnecks automate pipe handling operations. They are used to clamp and exert torque on sections of drill pipe in order to complete make/break cycles during drilling operations.

Measurement While Drilling (MWD) Systems

Measurement while drilling (MWD) systems report wellbore position, drill bit performance, and drill string orientation to an operator to maximize drilling productivity. It is related to logging while drilling (LWD).

Snubbing Units

Snubbing units are used to perform well intervention on live or dead oil and gas wells. They are used to drive pipe into a well bore and overcome well pressure that is preventing conventional drill rig operations.

Top Drives

Top drives are suspended mechanical devices that provide torque to the drill string and serve as an alternative to the use of a Kelly drive or rotary table.