Help with Locksets specifications:
Actuation
Back to Top
|
|
| ||
| Your choices are... | |||
| Biometric Sensor | Biometric devices are used for security and authentication purposes. They are used to authenticate and recognize fingerprints, the retina/iris, faces, hand geometries, or other physical identifiers. | ||
| Bluetooth | Wireless technology that allows communication between two devices using short-wavelength UHF radio waves. | ||
| Combination | A combination lock uses a sequence of symbols, usually numbers, to open the lock. Combination locks do not use keys. | ||
| Digital Key Pad | A digital keypad for entering a sequence of numbers or symbols. | ||
| Key | A key is a device that is used to operate a lock. A typical key is a small piece of metal that slides into a keyway. | ||
| RFID / Token | Radio-frequency identification (RFID ) use electromagnetic fields to identify and track passive transciever tags. Attached to objects, the tags contain electronically stored information. | ||
| Signal / Voltage | A voltage or signal is received that operates lock. | ||
| Search Logic: | All products with ANY of the selected attributes will be returned as matches. Leaving all boxes unchecked will not limit the search criteria for this question; products with all attribute options will be returned as matches. | ||