Help with Flat Springs specifications:
Material
Back to Top
|
|
| ||
| Your choices are... | |||
| Aluminum | A bluish, silver-white, malleable, ductile, light, trivalent, metallic element that has good electrical and thermal conductivity, high reflectivity and resistance to oxidation. | ||
| Brass | Brass comes with good strength, excellent high-temperature ductility and reasonable cold ductility, good conductivity, excellent corrosion resistance, good bearing properties and low magnetic permeability. | ||
| Phosphor Bronze | Sintered bronze is a porous material, which can be impregnated with oil, graphite or PTFE. Not suitable for heavily loaded applications but useful where lubrication is inconvenient. | ||
| Copper | A common reddish metallic element that is ductile and malleable and is one of the best conductors of heat and electricity. | ||
| Beryllium Copper | A copper alloy with 0.5-3% beryllium. Beryllium copper combines high strength with non-magnetic and non-sparking qualities. | ||
| Inconel | Inconel alloys are corrosion-resistant materials suitable for service in high temperature and other extreme environments. | ||
| Nickel | Will vary per application, as nickel is a constituent of many alloys. | ||
| Steel | A commercial iron that contains carbon in any amount up to about 1.7% as an essential alloying constituent. It is malleable when under suitable conditions, and is distinguished from cast iron by its malleability and lower carbon content. | ||
| Galvanized Steel | Galvanized steel is zinc-coated steel. Galvanizing protects the underlying steel. | ||
| Tin Coated Steel | Tinned steels are thinly coated steel pieces coated with tin to prevent rust. | ||
| Stainless Steel | Stainless steel is chemical and corrosion resistant and can have relatively high pressure ratings. | ||
| Titanium | Titanium is a hard, lustrous, silvery, element. It is known for its lightness, strength and corrosion resistance. | ||
| Search Logic: | All products with ANY of the selected attributes will be returned as matches. Leaving all boxes unchecked will not limit the search criteria for this question; products with all attribute options will be returned as matches. | ||
Size
Back to Top
|
|
| ||
| Material Thickness | Range of material thickness that can bend into a flat spring. | ||
| Search Logic: | User may specify either, both, or neither of the "At Least" and "No More Than" values. Products returned as matches will meet all specified criteria. | ||
| Part Width | Range of material width that can bend into a flat spring. | ||
| Search Logic: | User may specify either, both, or neither of the "At Least" and "No More Than" values. Products returned as matches will meet all specified criteria. | ||