Custom Products
Specialty Metal Shapes and Stock
Strut channel is used to mount, brace, support, and connect lightweight structural loads in building construction. These include pipes, electrical and data wire, mechanical systems such as ventilation, air conditioning, and other mechanical systems.
(read more)This channel is roll formed in corrosion resistant materials such as Hot Dipped Galvanized, Copper, Stainless, or Aluminized. This example shows the combination of two distinct metals.
(read more)MP Metal Products has been dedicated to Roll Forming metal shapes since 1965
(read more)Roll Formed ANGLES are sometimes used to provide two directional support. With economical production lots beginning around 5,000 lineal feet, they can be cut to custom lengths to minimize waste and reduce secondary handling. Holes and miters may possibly be incorporated. Angles are used in both hidden and exposed applications, typically as construction supports, edging and bracing.
(read more)Roll formed aluminum light reflector. This profile is formed using highly reflective aluminum coil. The alloy, hardness and finish can vary for unique applications as quantities permit. Surfaces are usually smooth and holes or slots can be incorporated to eliminate secondary operations.
(read more)MP Metal Products specializes in custom metal tubing roll forming. We have been a manufacturer of custom roll formed shapes since 1965. We roll form ferrous and non-ferrous metals into a variety of shapes, moldings, channels, panels, angles, trim, frames, lock seamed profiles and accessories. Design assistance is available to provide economical solutions and alternatives.
(read more)