Custom Products

Majestic Transformer Co. offers custom manufacturing for these products:

Power Supplies

Custom built power supplies can be designed and manufactured to your exact requirements. They can be single phase or three phase input, and AC or DC output. The output can be fixed voltage or variable voltage: variable output may be adjustable in fixed steps or be continuously variable. The output(s) can range from a few volts at several thousand amps to several thousand volts at a few m... (read more)

Custom built power supplies can be designed and manufactured to your exact requirements. They can be single phase or three phase input, and AC or DC output. The output can be fixed voltage or variable voltage: variable output may be adjustable in fixed steps or be continuously variable. The output(s) can range from a few volts at several thousand amps to several thousand volts at a few m... (read more)

Power Transformers

Since the early 1940’s Majestic Transformer Co. have been manufacturing custom electrical transformers. Initially, most of these were replicas or repairs for existing equipment, but over the years, a design facility was introduced to enable us to manufacture new components for new pieces of equipment.

Now, the majority of our products are custom designed and manufactured to... (read more)

Transformers

Since the early 1940’s Majestic Transformer Co. have been manufacturing custom electrical transformers. Initially, most of these were replicas or repairs for existing equipment, but over the years, a design facility was introduced to enable us to manufacture new components for new pieces of equipment.

Now, the majority of our products are custom designed and manufactured to... (read more)

Majestic Transformer Co. is also listed in these categories:
  • Audio Transformers
  • Autotransformers
  • Inductors, Coils, and Chokes
  • Industrial Control Transformers
  • Signal Transformers
  • Single Phase Transformers
  • Three Phase Transformers