Custom Products
Preload Springs, Spacers, and Washers
Smalley manufactures custom springs, spacers and washers to meet specific application requirements. Smalley's manufacturing process allows for special designs to be produced with No-Tooling-Charges™.
Retaining Rings and Snap Rings
A Smalley Laminar Seal Ring is a metallic labyrinth seal consisting of multiple rings in a groove. This arrangement of the rings and the specific orientation of the rings are dictated by the application and the severity of the environment. Numerous custom configurations are available.
(read more)Smalley manufactures custom retaining rings to meet specific application requirements. Smalley's manufacturing process allows for special designs to be produced with No-Tooling-Charges™.
Spring Washers
Smalley manufactures custom springs to meet specific application requirements. Smalley's manufacturing process allows for special designs to be produced with No-Tooling-Charges™. Specials are available from .200" to 120" diameters; carbon steel, stainless steel and exotic alloys are readily available for production.
(read more)Washers
Smalley manufactures custom springs to meet specific application requirements. Smalley's manufacturing process allows for special designs to be produced with No-Tooling-Charges™. Specials are available from .200" to 120" diameters; carbon steel, stainless steel and exotic alloys are readily available for production.
(read more)Wave Washers
Smalley manufactures custom springs to meet specific application requirements. Smalley's manufacturing process allows for special designs to be produced with No-Tooling-Charges™.