Custom Products

Smith & Loveless, Inc. offers custom manufacturing for these products:

Lift Stations

The new EVERLAST™ product line consolidates all of S&L’s above-grade pump station models and equipment options under one single brand. EVERLAST™ pump stations are housed outside of and above the wet well, making operator maintenance dramatically safer, simpler and more economical. (read more)

Nitrification and Denitrification Systems

The PISTA® Vio Grit Removal System provides unprecedented application flexibility and superior grit removal efficiency with a design that allows for full variability of the inlet and outlet chambers. (read more)

Wastewater Treatment Equipment

Proven in hundreds of installations, the Model R OXIGEST® treatment system provides stable operation and flexible process options for sanitary and industrial/process wastewater applications. The OXIGEST® design encompasses complete aeration, clarification and advanced treatment in concentric tankage while allowing these unit processes to be ind... (read more)

The patented FAST® Process stands for "Fixed Activated Sludge Treatment," a fixed-film, aerobic treatment system designed for tackling variable load and flow conditions. Proven in thousands of installations worldwide, FAST® consists of tankage packed with completely submergrd Systemrged media. (read more)

Smith & Loveless refines the Chemical Processing Industry’s water use while preserving its capital and operational reserves. Our integrated field-erected, packaged and containerized treatment systems for sanitary / stormwater maximize facility space while limiting capital and long-term O&M costs. (read more)

With more than 2,500 PISTA® Grit Chamber installations worldwide, Smith & Loveless continues to advance the science of grit removal with the patent pending OPTIFLOW 270Baffle System for the PISTA® 270 (read more)

Smith & Loveless, Inc. is also listed in these categories:
  • Membrane Bioreactors
  • Wastewater Pumps