Custom Products
Humidity Controllers
When it comes to temperature, humidity, process controls, and sensors, Thermalogic excels in customizing solutions tailored to your specific requirements. We drawing upon our extensive array of control, sensor, and transmitter design platforms to make what you need.
(read more)Humidity Transmitters
We now offer more packaging options & tighter accuracies to better fit your needs, with the same rugged industrial designs that you expect from Thermalogic and custom options for OEM's!
(read more)We can work from your drawings, sketches, descriptions, ideas or obsolete products to meet your exact needs.
(read more)RTD Temperature Transmitters
Whether you need Temperature, Humidity or Process Controls that are accessible via Internet, Wifi, Bluetooth, Computer, Ethernet or Point-on-Point, Thermalogic has the expertise to make it happen. The same goes for Temperature and Humidity Transmitters! Want user-friendly Touchscreen Controls, too? Consider it done.
(read more)Temperature Controllers
If you need temperature, humidity or process controls that are accessible via internet, Wifi, Bluetooth, computer, ethernet or point-on-point, we have the expertise to make it happen.
(read more)Microprocessor Based Indicating Temperature and Process Controls
Indicating microcontroller based controls where a visual indication is necessary, featuring a variety of indicating microprocessor based 1/8 DIN and touchscreen displays built to your needs.
(read more)What makes us different is not so much the control or the actual medium of the touchscreen, but it’s the fact that we can build it, and we can do all the code and make the displays on all the graphics to the exact way our customers want them. When they take it out of the box, it does exactly what they need.
(read more)Temperature Probes
We manufacture temperature sensor assemblies built to order. We offer RTD, thermistor, and thermocouple options. Customers can specify tubing, wire lengths, and connectors. Additionally, we make voltage and current transmitters to use where it is not possible to connect a remote sensor to the control board.
(read more)Thermocouple Temperature Probes
We can work from your drawings, sketches, descriptions, ideas or obsolete products to meet your exact needs.
- Any thermocouple type
- Selection of jacket and gauge
- Ranges from -100 to 500 C (-148 to 1000 F)
- Choice of % tolerance