Announcements

Beswick Engineering Co., Inc. has promoted these products / services:

Beswick Engineering Co., Inc. - High-Precision Miniature Pressure Regulator

Introducing the smallest and lightest three-stage pressure regulator in the marketplace. The Beswick PRD4HP series pressure regulator accurately reduces inlet pressures of up to 3,000 psig (206.8 bar) down to 0 to 40 psig (0 to 2.76 bar) range. The optimized valve to sensing area ratio is ideal for low pressure regulation, down to 0.5 psi (0.034 bar) and eliminates droop and rise effects. (read more)

Beswick Engineering Co., Inc. - High Pressure Piston Regulator- Two Stages

Beswick new two stage high pressure regulator, PR3HP, is engineered to meet the requirements of your most demanding applications. This regulator can reduce pressures of up to 3,000 psig down to outlet pressure ranges from (0 to 400) psig. The new design offers a variety of options and is an ideal choice for applications where the working fluid is supplied from a compressed gas cylinder. (read more)

Beswick Engineering Co., Inc. - Two-Stage Diaphragm Pressure Regulator - Miniature

The Beswick PRD3 series pressure regulator features 10-32UNF threaded inlet and outlet ports. It is designed with a frictionless diaphragm which is well suited for low pressure regulation and when high accuracy is required. The two stage design ensures that the regulator will maintain a consistent outlet pressure despite wide swings in the inlet (source) pressure. (read more)

Beswick Engineering Co., Inc. - Ultra Miniature M3 Pressure Regulator

The Beswick PRDB-18MM is our smallest diaphragm regulator. It is specified when space is limited and weight must be kept to a minimum. Designed as a single stage regulator, the PRDB-18MM is ideal for applications with steady inlet pressures up to a maximum of 500 psig. (34.5 bar). (read more)

Beswick Engineering Co., Inc. - Ultra Miniature Three-Stage Pressure Regulator

The new and improved Beswick three-stage high pressure regulator, PRD4HP-1N7-1-6V, accurately reduces inlet pressures of up to 3,000 psi down to the 0 to 30 psi range. A new valve seat design provides improved resistance to high temperatures. It can regulate outlet pressures accurately down to 0.5 psi. This regulator provides maximum performance in a miniature size. (read more)

Beswick Engineering Co., Inc. - Miniature Pressure Regulator-Low Pressure Control

The PRD3 pressure regulator is an excellent choice for gas and pneumatic pressure regulation applications and is particularly useful when space and weight are critical. Ideal for fluctuating inlet pressures (up to 500 psig.) ( up to 34.5 bar) and controlling outlet pressures as low as (0 to 30) psig (0 to 2.07) bar. Maintains a stable outlet pressure despite wide swings in the inlet... (read more)

Beswick Engineering Co., Inc. - Pressure Regulator - Control Low Pressures

The PRD pressure regulator is an excellent choice for gas and pneumatic pressure regulation applications and is particularly useful when space and weight are critical. Ideal for consistent inlet pressures, the regulator will control outlet pressures as low as (0 -30) psig. (read more)

Beswick Engineering Co., Inc. - Single Stage High Flow Pressure Regulator

The PRDHF is a non-relieving, single stage pressure regulator. It is ideal for applications requiring high flow but also miniature size. Rated for inlet pressures up to 500 psig. The large valve to sensing area ratio and frictionless design, provides accurate low pressure regulation, such as ½ psi. Provides outlet pressures from 0 to 50 psig. (read more)